Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier 8-SON -40 to 125
1MHz Inst Amp, 1-Ch, 18V/36V, 150uV Vos, 84dB CMRR, WSON EP Product overview: INA826AIDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA826AIDRGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185853-INA826AIDRGR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Supply Current: 200μA
Amplifier Type: Instrumentation
Slew Rate: 1V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 40μV
Current - Output / Channel: 16mA
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: INA826
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
IC INST AMP 1 CIRCUIT 8SON
IC INST AMP 1 CIRCUIT 8SON
WSON-8-EP(3x3) Instrumentation OpAmps ROHS
IC INST AMP 1 CIRCUIT 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA826AIDRGR | 687-INA826AIDRGR | 1185853-INA826AIDRGR | 296-36596-2-ND | INA826AIDRGR | INA826AIDRGR | INA826AIDRGR | INA826AIDRGR | INA826AIDRGR |
| Product Name | INA826 Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier | 1MHz 18V 36V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA826AIDRGR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Instrumentation OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||
| CMRR | 120 dB | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | ||||
| IBIAS | 0.0650 µA | 0.0350 µA | 0.0350 µA | 0.0350 µA |