Low Noise Precision Instrumentation Amp, 4.7MHz BW, 8-Pin VSSOP Product overview: INA821IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA821IDGKT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260464-INA821IDGKT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
-3db Bandwidth: 4.7 MHz
Amplifier Type: Instrumentation
Slew Rate: 2V/µs
Current - Input Bias: 150 pA
Voltage - Input Offset: 40 µV
Current - Supply: 600µA
Current - Output / Channel: 20 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-INA821IDGKTCT,29
Base Product Number: INA821
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA821IDGKT | 1260464-INA821IDGKT | 296-INA821IDGKTCT-ND | INA821IDGKT | INA821IDGKT | INA821IDGKT | INA821IDGKT |
| Product Name | 4.7MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |||
| VOS | 0.0400 millivolts | 0.0400 millivolts | 0.0400 millivolts | ||||
| IBIAS | 1.50E-4 µA | 1.50E-4 µA | 1.50E-4 µA | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |