IC OP AMP 1CH 8-WSON
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-INA351AIDSGRTR-ND | INA351AIDSGR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.1100 milliamps | |
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 8-WFDFN Exposed Pad | Surface Mount |
| Number of Pins | 8 |