Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps INA290A3IDCKT

Description
Current Sense Amplifier 1 Circuit SC-70-5
Request a Quote
Description
Current Sense Amplifier 1 Circuit SC-70-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA290A3IDCKT is a single-channel current-sense amplifier designed for ultra-precise voltage drop measurements across shunt resistors. It operates over a wide common-mode voltage range of 2.7 V to 120 V and features a maximum offset voltage of ±12 µV, ensuring high accuracy in current measurement. The device offers a gain error of ±0.1% and a gain drift of ±5 ppm/°C, making it suitable for applications requiring precise current sensing. With a bandwidth of 1.1 MHz and a slew rate of 2 V/µs, the INA290A3IDCKT is capable of handling both DC and high-speed applications, such as fast overcurrent protection. The amplifier is packaged in a compact SC-70 format, measuring 2.00 mm x 1.25 mm, and consumes a quiescent current of 370 µA per channel. It is suitable for various applications, including active antenna systems, macro remote radio units, and server power supplies. The device operates effectively across an extended temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The INA290A3IDCKT is a single-channel current-sense amplifier designed for ultra-precise voltage drop measurements across shunt resistors. It operates over a wide common-mode voltage range of 2.7 V to 120 V and features a maximum offset voltage of ±12 µV, ensuring high accuracy in current measurement. The device offers a gain error of ±0.1% and a gain drift of ±5 ppm/°C, making it suitable for applications requiring precise current sensing. With a bandwidth of 1.1 MHz and a slew rate of 2 V/µs, the INA290A3IDCKT is capable of handling both DC and high-speed applications, such as fast overcurrent protection. The amplifier is packaged in a compact SC-70 format, measuring 2.00 mm x 1.25 mm, and consumes a quiescent current of 370 µA per channel. It is suitable for various applications, including active antenna systems, macro remote radio units, and server power supplies. The device operates effectively across an extended temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-INA290A3IDCKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA290A3IDCKTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA290A3IDCKTDKR-ND
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA290A3IDCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA290A3IDCKTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA290A3IDCKTCT-ND
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA290A3IDCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA290A3IDCKTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA290A3IDCKTTR-ND
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA290A3IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA290A3IDCKT
Instrumentation, OP Amps, Buffer Amps INA290A3IDCKT
Current Sense Amplifier 1 Circuit SC-70-5

Current Sense Amplifier 1 Circuit SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA290A3IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA290A3IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers INA290A3IDCKT
IC CURR SENSE 1 CIRCUIT SC70-5

IC CURR SENSE 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA290A3IDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA290A3IDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA290A3IDCKT
IC CURR SENSE 1 CIRCUIT SC70-5

IC CURR SENSE 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-INA290A3IDCKTDKR-ND INA290A3IDCKT INA290A3IDCKT INA290A3IDCKT
Product Name Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.3700 milliamps 0.3700 milliamps 0.3700 milliamps
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount
Number of Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD510JH - 909346-AD510JH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Op Amps - 2484282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details