Texas Instruments INA827 Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier INA827AIDGK

Description
Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA827 Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier - INA827AIDGK - Texas Instruments
Dallas, TX, United States
INA827 Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier
INA827AIDGK
INA827 Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier INA827AIDGK
Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier 8-VSSOP -40 to 125

Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260491-INA827AIDGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260491-INA827AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260491-INA827AIDGK
Win Source Part Number: 1260491-INA827AIDGK Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 80 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 600 kHz Amplifier Type: Instrumentation Slew Rate: 1.5V/µs Current - Input Bias: 35 nA Voltage - Input Offset: 40 µV Current - Supply: 200µA Current - Output / Channel: 16 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: INA827AIDGK,2156-INA 827AIDGK,296-38962,T EXTISINA827AIDGK Base Product Number: INA827 Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1260491-INA827AIDGK
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 600 kHz
Amplifier Type: Instrumentation
Slew Rate: 1.5V/µs
Current - Input Bias: 35 nA
Voltage - Input Offset: 40 µV
Current - Supply: 200µA
Current - Output / Channel: 16 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: INA827AIDGK,2156-INA827AIDGK,296-38962,TEXTISINA827AIDGK
Base Product Number: INA827
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-38962-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-38962-ND
Instrumentation, Op Amps, Buffer Amps 296-38962-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation Amplifiers - 8136560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
8136560
Instrumentation Amplifiers 8136560
2.7-36V Instrumentation Amp Gain>5 VSSOP

2.7-36V Instrumentation Amp Gain>5 VSSOP

Supplier's Site
Instrumentation Amplifiers - 8136560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
8136560P
Instrumentation Amplifiers 8136560P
Texas Instruments,INA827AI DGK,IC,Amp

Texas Instruments,INA827AIDGK,IC,Amp

Supplier's Site
Instrumentation Amplifiers - 1219392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrumentation Amplifiers
1219392
Instrumentation Amplifiers 1219392
2.7-36V Instrumentation Amp Gain>5 VSSOP

2.7-36V Instrumentation Amp Gain>5 VSSOP

Supplier's Site
Singapore, Singapore
600kHz Operational Amplifier IC
687-INA827AIDGK
600kHz Operational Amplifier IC 687-INA827AIDGK
Inst Amp, 600kHz BW, 1-Ch, 3-Amp, VSSOP, SM Product overview: INA827AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA827AIDGK can be used for catalog matching and distributor lookup.

Inst Amp, 600kHz BW, 1-Ch, 3-Amp, VSSOP, SM Product overview: INA827AIDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA827AIDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA827AIDGK - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA827AIDGK
Instrumentation, OP Amps, Buffer Amps INA827AIDGK
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Amp, Instrumentation, 36V, 600Khz, 8Msop; No. Of Amplifiers Texas Instruments - 28AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Instrumentation, 36V, 600Khz, 8Msop; No. Of Amplifiers Texas Instruments
28AH2678
Amp, Instrumentation, 36V, 600Khz, 8Msop; No. Of Amplifiers Texas Instruments 28AH2678
AMP, INSTRUMENTATION, 36V, 600KHZ, 8MSOP; No. of Amplifiers:3 Amplifier; Input Offset Voltage:150µV; Slew Rate:1.5V/µs; Bandwidth:600kHz; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of RoHS Compliant: Yes

AMP, INSTRUMENTATION, 36V, 600KHZ, 8MSOP; No. of Amplifiers:3 Amplifier; Input Offset Voltage:150µV; Slew Rate:1.5V/µs; Bandwidth:600kHz; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:MSOP; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - INA827AIDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA827AIDGK
Integrated Circuits (ICs) - Linear - Amplifiers INA827AIDGK
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA827AIDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA827AIDGK
Instrumentation, OP Amps, Buffer Amps INA827AIDGK
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Instrumentation Amplifier Chips Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA827AIDGK 1260491-INA827AIDGK 296-38962-ND 8136560 8136560P 1219392 687-INA827AIDGK INA827AIDGK 28AH2678 INA827AIDGK INA827AIDGK
Product Name INA827 Precision, G>5, 200uA, 2.7-V to 36-V Supply Instrumentation Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation Amplifiers Instrumentation Amplifiers Instrumentation Amplifiers 600kHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Amp, Instrumentation, 36V, 600Khz, 8Msop; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 5 to 1000 V/V
CMRR 110 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 2.7 volts 1.35 to 36 volts 2.7 volts
IBIAS 0.0650 µA 0.0350 µA 0.0350 µA 0.0350 µA
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLC2201M Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088201MPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details