Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier 8-SON -40 to 125
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1045599-INA826AIDRGT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 40μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): AD8420ARMZ; INA122U/2K5E4; INA826AIDRGT; INA826AIDGKR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
1MHz Inst Amp, 1-Ch, 100kΩ, 18nV/√Hz, 40µV Vos, WSON EP Product overview: INA826AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA826AIDRGT can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SON
IC INST AMP 1 CIRCUIT 8SON
IC INST AMP 1 CIRCUIT 8SON
INSTRUMENTATION, RRO, 36V, 1MHZ, 8SON; No. of Amplifiers:1 Amplifier; Input Offset Voltage:40µV; Slew Rate:1V/µs; Bandwidth:1MHz; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:SON; No. of Pins:8Pins; RoHS Compliant: Yes
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers |
| Product Number | INA826AIDRGT | 296-30347-2-ND | 1045599-INA826AIDRGT | 687-INA826AIDRGT | INA826AIDRGT | INA826AIDRGT | INA826AIDRGT | 28AH2677 | INA826AIDRGT |
| Product Name | INA826 Precision, 200-?A Supply Current, 36-V Supply Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA826AIDRGT | 1MHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Rro, 36V, 1Mhz, 8Son; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||
| CMRR | 120 dB | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | 1.35 to 36 volts | |||
| IBIAS | 0.0650 µA | 0.0350 µA | 0.0350 µA | 0.0350 µA |