Micro-power (50µA), zero-drift (75µV offset, 0.3µV/°C), precision RRO instrumentation amplifier 8-VSSOP -40 to 125 Product overview: INA317IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA317IDGKT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZER-DRIFT 1CIRC 8VSSOP
IC OPAMP ZER-DRIFT 1CIRC 8VSSOP
INSTRMENTATION AMP, 3.5KHZ, 115DB, VSSOP; No. of Amplifiers:3 Amplifier; Input Offset Voltage:10µV; Slew Rate:0.05V/µs; Bandwidth:3.5kHz; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC 8VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-INA317IDGKT | 296-48848-1-ND | INA317IDGKT | INA317IDGKT | 74AH4531 | INA317IDGKT | INA317IDGKT |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrmentation Amp, 3.5Khz, 115Db, Vssop; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||||
| Slew Rate | 0.1600 V/µs | 0.1600 V/µs | 1.60E-7 V/µs | 0.1600 V/µs | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |