Amplifier IC 1-Channel (Mono) Class D 22-QFN (3x4)
Amplifier IC 1-Channel (Mono) Class D 22-QFN (3x4)
Amplifier IC 1-Channel (Mono) Class D 22-QFN (3x4)
Infineon IR4321MTRPBF Audio Amplifier IC
Infineon IR4321MTRPBF Audio Amplifier IC
Infineon IR4321MTRPBF Audio Amplifier IC
Win Source Part Number: 968020-IR4321MTRPBF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Differential Inputs
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 90W x 1 @ 4Ohm
Package / Case: 22-PowerVQFN
Supplier Device Package: 22-QFN (3x4)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Infineon Technologies
Other Names: IR4321MTRPBFCT,IR432
Base Product Number: IR4321
IR4321 - PowIRaudio Integrated Amplifiers
IC AMP CLASS D MONO 90W 22QFN Product overview: IR4321MTRPBF from Infineon Technologies is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 90W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IR4321MTRPBF can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 90W 22QFN
IC AMP CLASS D MONO 90W 22QFN
IC AMP CLASS D MONO 90W 22QFN
Amplifier IC 1-Channel (Mono) Class D 22-QFN (3x4)
AUDIO AMPLIFIER, CLASS D, 90W, PQFN-15; Output Power:90W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 15V; Amplifier Case Style:PQFN; No. of Pins:15Pins; Load Impedance:4ohm; Product Range:MERUS Series RoHS Compliant: Yes
Audio Amplifiers PowIRaudio 1-Ch Class-D Audio
| DigiKey | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | IR4321MTRPBFCT-ND | 2224952 | 968020-IR4321MTRPBF | IR4321MTRPBF | 742-IR4321MTRPBF | IR4321MTRPBF | IR4321MTRPBF | IR4321MTRPBF | IR4321MTRPBF | 45X9534 | IR4321MTRPBF |
| Product Name | Audio Amplifiers | Audio Amplifier ICs | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | 90W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifier, Class D, 90W, Pqfn-15; Output Power Infineon | Audio Amplifiers | |
| Output Power | 90 watts | 90 watts | 90 watts | 90 watts | 90 watts | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Operation Class | Class D | Class D | Class D | Class D | |||||||
| Package Type | 22-PowerVQFN | PQFN | 22-PowerVQFN | PQFN-22L(5X6) | Tape & Reel (TR) | Surface Mount | 22-PowerVQFN | ||||
| Number of Pins | 22 | 22 | 15 |