Audio Amp Speaker 1-CH Mono 2.5W Class-D 8-Pin DFN T/R Product overview: IS31AP2006-DLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2006-DLS2-
IC AUDIO AMP D 8-DFN
IC AUDIO AMP D 8-DFN
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Win Source Part Number: 1065761-IS31AP2006-D
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Shutdown
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4Ohm
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): IS31AP2006-DLS2-TRIS
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Lumissil Microsystems
Base Product Number: IS31AP2006
3W Mono Filter-less Class-D Audio Power Amplifier, DFN-8 (3mm 3mm), T&R
IC AMP CLASS D MONO 3W 8DFN
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 3W 8DFN
IC AMP CLASS D MONO 3W 8DFN
Audio Amplifiers 3W Audio Power Amp
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 742-IS31AP2006-DLS2-TR | 2521-IS31AP2006-DLS2-TRCT-ND | 1065761-IS31AP2006-DLS2-TR | 29X5108 | IS31AP2006-DLS2-TR | IS31AP2006-DLS2-TR | IS31AP2006-DLS2-TR | IS31AP2006-DLS2-TR | IS31AP2006-DLS2-TR |
| Product Name | 2.5W DFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | 3W Mono Filter-Less Class-D Audio Power Amplifier, Dfn-8 (3Mm 3Mm), T&r Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||||
| Number of Pins | 8 | 8 | |||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts |