Texas Instruments INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier INA333SKGD2

Description
High Temperature Low Power, Precision Instrumentation Amplifier 0-XCEPT -55 to 210
Request a Quote Datasheet
Description
High Temperature Low Power, Precision Instrumentation Amplifier 0-XCEPT -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier - INA333SKGD2 - Texas Instruments
Dallas, TX, United States
INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier
INA333SKGD2
INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier INA333SKGD2
High Temperature Low Power, Precision Instrumentation Amplifier 0-XCEPT -55 to 210

High Temperature Low Power, Precision Instrumentation Amplifier 0-XCEPT -55 to 210

Buy Now Datasheet
 - INA333SKGD2 - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width

Instrumentation Amplifier, 1 Func, 25uV Offset-Max, 0.15MHz Band Width

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA333SKGD2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA333SKGD2-ND
Instrumentation, Op Amps, Buffer Amps INA333SKGD2-ND
Instrumentation Amplifier 1 Circuit Rail-to-Rail 0-XCEPT

Instrumentation Amplifier 1 Circuit Rail-to-Rail 0-XCEPT

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA333SKGD2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA333SKGD2
Instrumentation, OP Amps, Buffer Amps INA333SKGD2
Instrumentation Amplifier 1 Circuit Rail-to-Rail 0-XCEPT

Instrumentation Amplifier 1 Circuit Rail-to-Rail 0-XCEPT

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA333SKGD2
Integrated Circuits (ICs) - Linear - Amplifiers INA333SKGD2
IC INST AMP 1 CIRCUIT 0XCEPT

IC INST AMP 1 CIRCUIT 0XCEPT

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA333SKGD2 INA333SKGD2 INA333SKGD2-ND INA333SKGD2 INA333SKGD2
Product Name INA333-HT High Temperature Low Power, Precision Instrumentation Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
Supply Voltage (VS) 1.8 to 5.5 volts 5.5 volts
IBIAS 0.0014 µA 7.00E-5 µA
Input Voltage Noise (Vn) 55 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers