Lumissil Microsystems Integrated Circuits (ICs) - Linear - Amplifiers - Audio IS31AP2005-SLS2-TR

Description
Win Source Part Number: 1065762-IS31AP2005-S LS2-TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class D Features: Depop, Differential Inputs, Shutdown Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.95W x 1 @ 4Ohm Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM4864MMX; LM4871MM/NOPB; LM4864MMX/NOPB; TS4990IST; TS419IST; TS421ISTIS31AP2005SL S2TR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Lumissil Microsystems Other Names: 2521-IS31AP2005-SLS2 -TRDKR,706-1168-1-ND ,706-1168-6,IS31AP20 05SLS2TR,2521-IS31AP 2005-SLS2-TRCT,706-1 168-2,706-1168-6-ND, 2521-IS31AP2005-SLS2 -TR,706-1168-1,706-1 168-2-ND Base Product Number: IS31AP2005
Request a Quote Datasheet
Description
Win Source Part Number: 1065762-IS31AP2005-S LS2-TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class D Features: Depop, Differential Inputs, Shutdown Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.95W x 1 @ 4Ohm Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM4864MMX; LM4871MM/NOPB; LM4864MMX/NOPB; TS4990IST; TS419IST; TS421ISTIS31AP2005SL S2TR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Lumissil Microsystems Other Names: 2521-IS31AP2005-SLS2 -TRDKR,706-1168-1-ND ,706-1168-6,IS31AP20 05SLS2TR,2521-IS31AP 2005-SLS2-TRCT,706-1 168-2,706-1168-6-ND, 2521-IS31AP2005-SLS2 -TR,706-1168-1,706-1 168-2-ND Base Product Number: IS31AP2005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1065762-IS31AP2005-SLS2-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1065762-IS31AP2005-SLS2-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1065762-IS31AP2005-SLS2-TR
Win Source Part Number: 1065762-IS31AP2005-S LS2-TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class D Features: Depop, Differential Inputs, Shutdown Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.95W x 1 @ 4Ohm Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LM4864MMX; LM4871MM/NOPB; LM4864MMX/NOPB; TS4990IST; TS419IST; TS421ISTIS31AP2005SL S2TR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Lumissil Microsystems Other Names: 2521-IS31AP2005-SLS2 -TRDKR,706-1168-1-ND ,706-1168-6,IS31AP20 05SLS2TR,2521-IS31AP 2005-SLS2-TRCT,706-1 168-2,706-1168-6-ND, 2521-IS31AP2005-SLS2 -TR,706-1168-1,706-1 168-2-ND Base Product Number: IS31AP2005

Win Source Part Number: 1065762-IS31AP2005-SLS2-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Differential Inputs, Shutdown
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.95W x 1 @ 4Ohm
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM4864MMX; LM4871MM/NOPB; LM4864MMX/NOPB; TS4990IST; TS419IST; TS421ISTIS31AP2005SLS2TR;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Lumissil Microsystems
Other Names: 2521-IS31AP2005-SLS2-TRDKR,706-1168-1-ND,706-1168-6,IS31AP2005SLS2TR,2521-IS31AP2005-SLS2-TRCT,706-1168-2,706-1168-6-ND,2521-IS31AP2005-SLS2-TR,706-1168-1,706-1168-2-ND
Base Product Number: IS31AP2005

Buy Now Datasheet
Audio Amplifiers - 2521-IS31AP2005-SLS2-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Buy Now Datasheet
Audio Amplifiers - 2521-IS31AP2005-SLS2-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Buy Now Datasheet
Audio Amplifiers - 2521-IS31AP2005-SLS2-TR-ND - DigiKey
Thief River Falls, MN, United States
Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Buy Now Datasheet
2.95W MSOP Audio Amplifier - 742-IS31AP2005-SLS2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.95W MSOP Audio Amplifier
742-IS31AP2005-SLS2-TR
2.95W MSOP Audio Amplifier 742-IS31AP2005-SLS2-TR
Audio Amp Speaker 1-CH Mono 2.95W Class-D 8-Pin MSOP T/R Product overview: IS31AP2005-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.95W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.95W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2005-SLS2- TR can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 2.95W Class-D 8-Pin MSOP T/R Product overview: IS31AP2005-SLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.95W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.95W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-IS31AP2005-SLS2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - IS31AP2005-SLS2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
IS31AP2005-SLS2-TR
Audio Amplifiers IS31AP2005-SLS2-TR
Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Amplifier IC 1-Channel (Mono) Class D 8-MSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
IS31AP2005-SLS2-TR
Integrated Circuits (ICs) - Linear - Amplifiers IS31AP2005-SLS2-TR
IC AMP CLASS D MONO 2.95W 8MSOP

IC AMP CLASS D MONO 2.95W 8MSOP

Supplier's Site
Linear - Amplifiers - Audio - IS31AP2005-SLS2-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
IS31AP2005-SLS2-TR
Linear - Amplifiers - Audio IS31AP2005-SLS2-TR
IC AMP CLASS D MONO 2.95W 8MSOP

IC AMP CLASS D MONO 2.95W 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
IS31AP2005-SLS2-TR
Audio Amplifiers IS31AP2005-SLS2-TR
Audio Amplifiers 2.7W Audio Pwr Amp

Audio Amplifiers 2.7W Audio Pwr Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number 1065762-IS31AP2005-SLS2-TR 2521-IS31AP2005-SLS2-TRDKR-ND 742-IS31AP2005-SLS2-TR IS31AP2005-SLS2-TR IS31AP2005-SLS2-TR IS31AP2005-SLS2-TR IS31AP2005-SLS2-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers 2.95W MSOP Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Output Power 2.95 watts 2.95 watts 2.95 watts 2.95 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class D Class D Class D
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Unlock Full Specs
to access all available technical data