Manufacturer: Texas Instruments
Win Source Part Number: 1319834-INA4290A3IRG
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 2V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 20 µA
Voltage - Input Offset: 6 µV
Current - Supply: 1.25mA (x4 Channels)
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 8542.33.0001
Other Part Number: 296-INA4290A3IRGVRTR
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 20 V
IC CURR SENSE 4 CIRCUIT 16VQFN Product overview: INA4290A3IRGVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA4290A3IRGVR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 4 Circuit 16-VQFN (4x4)
Current Sense Amplifier 4 Circuit 16-VQFN (4x4)
Current Sense Amplifier 4 Circuit 16-VQFN (4x4)
IC CURR SENSE 4 CIRCUIT 16VQFN
IC CURR SENSE 4 CIRCUIT 16VQFN
IC CURR SENSE 4 CIRCUIT 16VQFN
Current Sense Amplifier 4 Circuit 16-VQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319834-INA4290A3IRGVR | 687-INA4290A3IRGVR | 296-INA4290A3IRGVRCT-ND | INA4290A3IRGVR | INA4290A3IRGVR | INA4290A3IRGVR | INA4290A3IRGVR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 1.25 milliamps | 1.25 milliamps | 1.25 milliamps | 1.25 milliamps | |||
| VOS | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | ||||
| IBIAS | 20 µA | 20 µA | 20 µA | ||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz |