Manufacturer: Intersil Corporation
Win Source Part Number: 1189481-ISL1571IUEZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Differential 10-HMSOP
IC OPAMP GP 2 CIRCUIT 10HMSOP Product overview: ISL1571IUEZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL1571IUEZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 10HMSOP
General Purpose Amplifier 2 Circuit Differential 10-HMSOP
Operational Amplifiers - Op Amps PLC Power Line Communication IC
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2640604 | 1189481-ISL1571IUEZ | ISL1571IUEZ-ND | 687-ISL1571IUEZ | ISL1571IUEZ | ISL1571IUEZ | ISL1571IUEZ |
| Product Name | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL1571IUEZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOP; MSOP; HMSOP-10 | MSOP; "10-VFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tube | SOP; MSOP; 10-VFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Number of Pins | 16 | ||||||
| Source Current (IS) | 15 milliamps | 15 milliamps | 15 milliamps | ||||
| Slew Rate | 1200 V/µs | 1200 V/µs | 1200 V/µs |