The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls.
The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28117FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28117FBZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189537-ISL28117FBZ
Packaging: Tube
Mounting Style: SMD
Supply Current: 440μA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1.5MHz
Current - Input Bias: 80pA
Voltage - Input Offset: 4μV
Current - Output / Channel: 43mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28117
Manufacturer Pack Quantity: 97
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 4.5V ~ 40V, ±2.25V ~ 20V
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1.5MHZ 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Amplifiers ISL28117FBZ SINGLE P RECISION MIPR OPR
IC OPAMP GP 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28117FBZ | 687-ISL28117FBZ | ISL28117FBZ-ND | 1189537-ISL28117FBZ | ISL28117FBZ | 391-ISL28117FBZ | ISL28117FBZ | ISL28117FBZ | ISL28117FBZ |
| Product Name | 40V Precision Low Power Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28117FBZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1.5MHZ 8SOIC | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | Single-Supply | |||||||
| Output Current (Iout) | 0.0430 amps | ||||||||
| Open-Loop Gain (AVOL) | 145 dB | ||||||||
| Supply Voltage (VS) | 4.5 to 40 volts | 4.5 to 40 volts | 4.5 volts | ||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |