Renesas Electronics Corporation 40V Precision Low Power Operational Amplifiers ISL28117FRTZ-T7A

Description
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls. The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C. The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Request a Quote Datasheet
Description
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls. The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C. The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V Precision Low Power Operational Amplifiers - ISL28117FRTZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
40V Precision Low Power Operational Amplifiers
ISL28117FRTZ-T7A
40V Precision Low Power Operational Amplifiers ISL28117FRTZ-T7A
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls. The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C. The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls.
The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28117FRTZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28117FRTZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28117FRTZ-T7ATR-ND
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28117FRTZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28117FRTZ-T7ACT-ND
Instrumentation, Op Amps, Buffer Amps ISL28117FRTZ-T7ACT-ND
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28117FRTZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28117FRTZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28117FRTZ-T7A
IC OPAMP GP 1 CIRCUIT 8TDFN

IC OPAMP GP 1 CIRCUIT 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28117FRTZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28117FRTZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28117FRTZ-T7A
IC OPAMP GP 1 CIRCUIT 8TDFN

IC OPAMP GP 1 CIRCUIT 8TDFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28117FRTZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28117FRTZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28117FRTZ-T7A
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28117FRTZ-T7A ISL28117FRTZ-T7ATR-ND ISL28117FRTZ-T7A ISL28117FRTZ-T7A ISL28117FRTZ-T7A
Product Name 40V Precision Low Power Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Output Current (Iout) 0.0430 amps
Open-Loop Gain (AVOL) 145 dB
Supply Voltage (VS) 4.5 to 40 volts 40 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Unlock Full Specs
to access all available technical data