The ISL28005 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28005 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28005 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28005 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28005 is available in fixed (100V/V, 50V/V and 20V/V) gains in the space saving 5 Ld SOT-23 package. The parts operate over the extended temperature range from -40°C to +125°C.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189531-ISL28005FH10
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 110kHz
Supply Current: 50μA
Amplifier Type: Current Sense
Slew Rate: 0.76V/μs
Current - Input Bias: 4.7μA
Voltage - Input Offset: 1.2mV
Current - Output / Channel: 8.7mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28005
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 28V
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: ISL28005FH100Z-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28005FH100Z-T
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifiers ISL28005FH100Z MICRO PWR CUR SENSE AMP
CURRENT SENSE AMPLIFIER, 110kHz, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 110kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:110kHz RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28005FH100Z-T7 | 1189531-ISL28005FH100Z-T7 | 687-ISL28005FH100Z-T7 | ISL28005FH100Z-T7TR-ND | ISL28005FH100Z-T7 | ISL28005FH100Z-T7 | 60R4110 | ISL28005FH100Z-T7 | ISL28005FH100Z-T7 |
| Product Name | Micropower, Rail-to-Rail Input Current Sense Amplifier with Voltage Output | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28005FH100Z-T7 | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Current Sense Amplifier, 110Khz, 5-Sot-23, Full Reel; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | |||||||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 2.7 to 28 volts | 3 volts | 28 volts | ||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||
| VOS | 1.2 millivolts | 1.2 millivolts |