The ISL28110, ISL28210, are single and dual JFET amplifiers featuring low noise, high slew rate, low input bias current and offset voltage, making them the ideal choice for high impedance applications where precision and low noise are important. The combination of precision, low noise, and high speed combined with a small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision medical and analytical instrumentation, sensor conditioning, precision power supply controls, industrial controls and photodiode amplifiers.
The ISL28110 single amplifier and the ISL28210 dual amplifiers are available in the 8 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: ISL28110FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28110FBZ-T7 can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 875574-ISL28110FBZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28110
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28110FBZ-T7-ND, -ISL28110FBZ-T7, ISL28110FBZ-T7CT, ISL28110FBZ-T7TR, ISL28110FBZ-T7DKR
IC OPAMP JFET 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28110FBZ SINGLE PRECISION LW NOISE
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28110FBZ-T7 | 687-ISL28110FBZ-T7 | ISL28110FBZ-T7TR-ND | 875574-ISL28110FBZ-T7 | ISL28110FBZ-T7 | ISL28110FBZ-T7 | ISL28110FBZ-T7 | ISL28110FBZ-T7 |
| Product Name | Precision Low Noise JFET Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28110FBZ-T7 | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 9 to 40 volts | 9 volts | ||||||
| Source Current (IS) | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | ||||||
| IBIAS | 3.00E-7 to 2.00E-6 µA | 2.00E-6 µA |