The ISL28006 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28006 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28006 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28006 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28006 is available in fixed (100V/V, 50V/V, 20V/V and Adjustable) gains in the space saving 5 Ld SOT-23 package and the 6 Ld SOT-23 package for the adjustable gain part. The parts operate over the extended temperature range from -40°C to +125°C.
Current Sense Amplifier 1 Circuit 6-SOT
Current Sense Amplifier 1 Circuit 6-SOT
IC CURRENT SENSE 1 CIRCUIT 6SOT Product overview: ISL28006FHADJZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28006FHADJZ-T
IC CURRENT SENSE 1 CIRCUIT 6SOT
IC, CURRENT SENSE AMP, 180kHz, 5-SOT-23 - More Details
Current Sense Amplifiers ISL28006FHADJZ MICRO PWR CUR SENSE AMP W/
CURRENT SENSE AMPLIFIER, 180kHz, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:6µA; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; CMRR:115dBRoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 180kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:6µA; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:180kHz RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit 6-SOT
IC CURRENT SENSE 1 CIRCUIT 6SOT
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28006FHADJZ-T7A | ISL28006FHADJZ-T7ACT-ND | 687-ISL28006FHADJZ-T7A | ISL28006FHADJZ-T7A | 391-ISL28006FHADJZ-T7A | ISL28006FHADJZ-T7A | 22T1859 | 65T7076 | ISL28006FHADJZ-T7A | ISL28006FHADJZ-T7A |
| Product Name | Micropower, Rail to Rail Input Current Sense Amplifier with Voltage Output | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC, CURRENT SENSE AMP, 180kHz, 5-SOT-23 - More Details | Current Sense Amplifiers | Current Sense Amplifier, 180Khz, 5-Sot-23, Full Reel; No. Of Amplifiers Renesas | Current Sense Amplifier, 180Khz, 5-Sot-23; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | Current Sense Amplifier | Current Sense Amplifier | ||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||||
| Slew Rate | 0.6700 V/µs | 0.6700 V/µs | 6.70E-7 V/µs | 0.6700 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||||
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | Surface Mount | SOT; SOT23; SOT-23 | SOT; SOT23; SOT-23-6 |