IC OPAMP GP 2 CIRCUIT 16QFN Product overview: ISL1571IRZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL1571IRZ can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
Win Source Part Number: 968882-ISL1571IRZ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 90
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 250 MHz
Amplifier Type: General Purpose
Slew Rate: 1200V/µs
Current - Input Bias: 7 µA
Voltage - Input Offset: 40 mV
Current - Supply: 15mA (x2 Channels)
Current - Output / Channel: 1 A
Package / Case: 16-TFQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL1571
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 12 V
Operational Amplifiers - Op Amps PLC Power Line Communication IC
General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
IC OPAMP GP 2 CIRCUIT 16QFN
IC OPAMP GP 2 CIRCUIT 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISL1571IRZ | ISL1571IRZ-ND | 968882-ISL1571IRZ | ISL1571IRZ | ISL1571IRZ | ISL1571IRZ | ISL1571IRZ |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 volts | 4.5 volts | |||||
| Slew Rate | 1200 V/µs | 1200 V/µs | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |