The ISL28113, ISL28213 and ISL28413 are single, dual and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 130µA maximum per channel at room temperature, a low bias current and a wide input voltage range, which enables the ISL28x13 devices to be excellent general purpose operational amplifiers for a wide range of applications.
The ISL28113 is available in the SC70-5 and SOT23-5 packages, the ISL28213 is in the MSOP8, SOIC8, SOT23-8 packages and the ISL28413 is in the TSSOP14, SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Intersil
Win Source Part Number: 1048240-ISL28113FHZ-
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 90μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: ISL28113FHZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28113FHZ-T7A can be used for catalog matching and distributor lookup.
Renesas Electronics ISL28113FHZ-T7A
Renesas Electronics ISL28113FHZ-T7A
Renesas Electronics ISL28113FHZ-T7A
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps ISL28113FHZ SINGLE GEN PURPSE MIPR RRIO
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28113FHZ-T7A | ISL28113FHZ-T7ATR-ND | 1048240-ISL28113FHZ-T7A | 687-ISL28113FHZ-T7A | 2638914 | ISL28113FHZ-T7A | ISL28113FHZ-T7A | ISL28113FHZ-T7A | ISL28113FHZ-T7A |
| Product Name | Single General Purpose Micropower, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28113FHZ-T7A | SOT23 Operational Amplifier IC | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 3 volts | 1.8 volts | |||||
| Source Current (IS) | 0.1300 milliamps | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | 0.0900 milliamps | ||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 3.00E-6 to 2.00E-5 µA | 3.00E-6 µA | 3.00E-6 µA |