The ISL28005 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28005 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28005 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28005 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28005 is available in fixed (100V/V, 50V/V and 20V/V) gains in the space saving 5 Ld SOT-23 package. The parts operate over the extended temperature range from -40°C to +125°C.
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: ISL28005FH50Z-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28005FH50Z-T7
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers ISL28005FH50Z MICROP WR CUR SENSE AMP W/
CURRENT SENSE AMPLIFIER, 160kHz, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 160kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:160kHz RoHS Compliant: Yes
IC CURR SENSE 1 CIRCUIT SOT23-5
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | ISL28005FH50Z-T7 | 687-ISL28005FH50Z-T7 | ISL28005FH50Z-T7CT-ND | ISL28005FH50Z-T7 | ISL28005FH50Z-T7 | ISL28005FH50Z-T7 | 64R9737 | ISL28005FH50Z-T7 |
| Product Name | Micropower, Rail-to-Rail Input Current Sense Amplifier with Voltage Output | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Current Sense Amplifier, 160Khz, 5-Sot-23, Full Reel; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | ||||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 volts | 2.7 volts | ||||||
| Slew Rate | 0.6700 V/µs | 0.6700 V/µs | 0.6700 V/µs | 6.70E-7 V/µs | ||||
| Bandwidth | 0.1600 MHz | 0.1600 MHz | 0.1600 MHz |