Renesas Electronics Corporation Operational Amplifier IC ISL28107FBZ-T7A

Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28107FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28107FBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28107FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28107FBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-ISL28107FBZ-T7A
Operational Amplifier IC 687-ISL28107FBZ-T7A
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28107FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28107FBZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28107FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28107FBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A - 777298-ISL28107FBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A
777298-ISL28107FBZ-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A 777298-ISL28107FBZ-T7A
Manufacturer: Intersil Win Source Part Number: 777298-ISL28107FBZ-T 7A Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 15pA Voltage - Input Offset: 5μV Part Status: Obsolete(EOL) Family Name: ISL28207 Categories: Integrated Circuits (ICs) Operating Supply Current: 210μA Manufacturer Package: 8-SOIC Output Current per Channel: 40mA SR - Slew Rate: 0.32 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V Alternative Parts (Cross-Reference): THS3001HVIDRG4; THS3001HVCDG4; THS3001HVCDR; THS3001HVCD; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 777298-ISL28107FBZ-T7A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15pA
Voltage - Input Offset: 5μV
Part Status: Obsolete(EOL)
Family Name: ISL28207
Categories: Integrated Circuits (ICs)
Operating Supply Current: 210μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 40mA
SR - Slew Rate: 0.32 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): THS3001HVIDRG4; THS3001HVCDG4; THS3001HVCDR; THS3001HVCD;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28107FBZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28107FBZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28107FBZ-T7ATR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28107FBZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28107FBZ-T7A
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28107FBZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28107FBZ-T7A
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28107FBZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28107FBZ-T7A
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISL28107FBZ-T7A 777298-ISL28107FBZ-T7A ISL28107FBZ-T7ATR-ND ISL28107FBZ-T7A ISL28107FBZ-T7A ISL28107FBZ-T7A
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FBZ-T7A Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 0.3200 V/µs 0.3200 V/µs 0.3200 V/µs 3.20E-7 V/µs 0.3200 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
 - CLC431AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051201QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details