The ISL28118, ISL28218 are single and dual, low-power precision amplifiers optimized for single-supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator and rail-to-rail output voltage swing, which makes them ideal for single-supply applications where input operation at ground is important.
These op amps feature low power, low offset voltage and low temperature drift, making them the ideal choice for applications requiring both high DC accuracy and AC performance. These amplifiers are designed to operate over a single supply range of 3V to 40V or a split supply voltage range of +1.8V/-1.2V to ±20V. The combination of precision and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply controls and industrial controls.
Both parts are offered in 8 Ld SOIC and 8 Ld MSOP packages. All devices are offered in standard pin configurations and operate across the extended temperature range of -40°C to +125°C.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189539-ISL28118FBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 850μA
Amplifier Type: General Purpose
Slew Rate: 1.2V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 230nA
Voltage - Input Offset: 25μV
Current - Output / Channel: 28mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28118
Manufacturer Pack Quantity: 97
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 3V ~ 40V, -1.2V/+1.8V ~ ±20V
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28118FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28118FBZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28118FBZ 40V LW NOIS R-R OT SNGL SUP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28118FBZ | ISL28118FBZ-ND | 1189539-ISL28118FBZ | 687-ISL28118FBZ | ISL28118FBZ | ISL28118FBZ | ISL28118FBZ | ISL28118FBZ |
| Product Name | 40V Precision Single Supply Rail-to-Rail Output Low-Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28118FBZ | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | Single-Supply | |||||
| Output Current (Iout) | 0.0160 amps | |||||||
| Open-Loop Gain (AVOL) | 136 dB | |||||||
| Supply Voltage (VS) | 3 to 40 volts | 3 to 20 volts | 5 volts | 3 volts | ||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs |