The ISL28005 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28005 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28005 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28005 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28005 is available in fixed (100V/V, 50V/V and 20V/V) gains in the space saving 5 Ld SOT-23 package. The parts operate over the extended temperature range from -40°C to +125°C.
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Win Source Part Number: 1065858-ISL28005FH20
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
-3db Bandwidth: 180 kHz
Amplifier Type: Current Sense
Slew Rate: 0.67V/µs
Current - Input Bias: 4.7 µA
Voltage - Input Offset: 1.2 mV
Current - Supply: 50µA
Current - Output / Channel: 8.7 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL28005FH20Z-T7A-ND
Base Product Number: ISL28005
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 28 V
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: ISL28005FH20Z-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28005FH20Z-T7
IC CURR SENSE 1 CIRCUIT SOT23-5
CURRENT SENSE AMPLIFIER, 180kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:5000pA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:180kHz RoHS Compliant: Yes
Current Sense Amplifiers ISL28005FH20Z MICROP WR CUR SENSE AMP W/
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28005FH20Z-T7A | ISL28005FH20Z-T7ACT-ND | 1065858-ISL28005FH20Z-T7A | 687-ISL28005FH20Z-T7A | ISL28005FH20Z-T7A | 86R8779 | ISL28005FH20Z-T7A | ISL28005FH20Z-T7A | ISL28005FH20Z-T7A | ISL28005FH20Z-T7A |
| Product Name | Micropower, Rail-to-Rail Input Current Sense Amplifier with Voltage Output | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 180Khz, 5-Sot-23; No. Of Amplifiers Renesas | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | ||||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||||||
| Slew Rate | 0.6700 V/µs | 0.6700 V/µs | 0.6700 V/µs | 0.6700 V/µs | 0.6700 V/µs | 6.70E-7 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | Tape & Reel (TR) | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount |