General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
IC OPAMP GP 2 CIRCUIT 16QFN Product overview: ISL1571IRZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL1571IRZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 16QFN
Operational Amplifiers - Op Amps Power Line Communication
General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
IC OPAMP GP 2 CIRCUIT 16QFN
IC OPAMP GP 2 CIRCUIT 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 20-ISL1571IRZ-T7DKR-ND | 687-ISL1571IRZ-T7 | ISL1571IRZ-T7 | ISL1571IRZ-T7 | ISL1571IRZ-T7 | ISL1571IRZ-T7 | ISL1571IRZ-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 15 milliamps | 15 milliamps | 15 milliamps | ||||
| Slew Rate | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | 1200 V/µs | 1200 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-TFQFN Exposed Pad | Tape & Reel (TR) | 16-TFQFN Exposed Pad | 16-TFQFN Exposed Pad | Surface Mount | ||
| Number of Pins | 16 |