The ISL28110, ISL28210, are single and dual JFET amplifiers featuring low noise, high slew rate, low input bias current and offset voltage, making them the ideal choice for high impedance applications where precision and low noise are important. The combination of precision, low noise, and high speed combined with a small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision medical and analytical instrumentation, sensor conditioning, precision power supply controls, industrial controls and photodiode amplifiers.
The ISL28110 single amplifier and the ISL28210 dual amplifiers are available in the 8 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
IC OPAMP JFET 1 CIRCUIT 8SOIC Product overview: ISL28110FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28110FBZ-T7A can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 777299-ISL28110FBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 300μV
Family Name: ISL28110
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.55mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): 9 V ~ 40 V, ±4.5 V ~ 20 V
Alternative Parts (Cross-Reference): ADA4004-1ARZ-RL; OP1177AR-REEL; ADA4004-1ARZ; ADA4077-1ARZ-RL;
Introduction Date: August 06, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers ISL28110FBZ SINGLE PRECISION LW NOISE
IC OPAMP JFET 1 CIRCUIT 8SOIC
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:12.5MHz; Slew Rate:20V/µs; Supply Voltage Range:9V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OP AMP, 12.5 MHz, 20 V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:12.5MHz; Slew Rate:20V/µs; Supply Voltage Range:9V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28110FBZ-T7A | 687-ISL28110FBZ-T7A | ISL28110FBZ-T7ATR-ND | 777299-ISL28110FBZ-T7A | ISL28110FBZ-T7A | ISL28110FBZ-T7A | ISL28110FBZ-T7A | 25T1695 | 65T7081 | ISL28110FBZ-T7A |
| Product Name | Precision Low Noise JFET Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28110FBZ-T7A | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 12.5 Mhz, 20 V/us, Soic-8; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 9 to 40 volts | 4.5 volts | 9 to 40 volts | 9 to 40 volts | ||||||
| Source Current (IS) | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | |||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| IBIAS | 3.00E-7 to 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA |