The ISL28006 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28006 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28006 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28006 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28006 is available in fixed (100V/V, 50V/V, 20V/V and Adjustable) gains in the space saving 5 Ld SOT-23 package and the 6 Ld SOT-23 package for the adjustable gain part. The parts operate over the extended temperature range from -40°C to +125°C.
ISL28006FH20Z Pb-Free Micropower, Curren
ISL28006FH20Z Pb-Free Micropower, Curren
ISL28006FH20Z Pb-Free Micropower, Curren
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
CURRENT SENSE AMPLIFIER, 180kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:6µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:180kHz RoHS Compliant: Yes
CURRENT SENSE AMP, 180 KHZ, SOT-23 ROHS COMPLIANT: YES
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers ISL28006FH20Z MICRO PWR CUR SENSE AMP W/
Current Sense Amplifier 1 Circuit SOT-23-5
| Renesas Electronics Corporation | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28006FH20Z-T7A | 2638909 | ISL28006FH20Z-T7ACT-ND | 99R4752 | ISL28006FH20Z-T7A | ISL28006FH20Z-T7A | ISL28006FH20Z-T7A | ISL28006FH20Z-T7A |
| Product Name | Micropower, Rail to Rail Input Current Sense Amplifier with Voltage Output | Current Sensing Amplifiers | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifier, 180Khz, 5-Sot-23; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | Current Sense Amplifier | |||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | SOT; SOT23; 5LD SOT-23 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | ||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||
| Slew Rate | 0.6700 V/µs | 6.70E-7 V/µs | 0.6700 V/µs |