Renesas Electronics Corporation Single General Purpose Micropower, RRIO Operational Amplifiers ISL28114FEZ-T7

Description
The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications. The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
Request a Quote Datasheet
Description
The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications. The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single General Purpose Micropower, RRIO Operational Amplifiers - ISL28114FEZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Single General Purpose Micropower, RRIO Operational Amplifiers
ISL28114FEZ-T7
Single General Purpose Micropower, RRIO Operational Amplifiers ISL28114FEZ-T7
The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications. The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.

The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications.
The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28114FEZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28114FEZ-T7-ND
Instrumentation, Op Amps, Buffer Amps ISL28114FEZ-T7-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-ISL28114FEZ-T7
Operational Amplifier IC 687-ISL28114FEZ-T7
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: ISL28114FEZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28114FEZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: ISL28114FEZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28114FEZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28114FEZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28114FEZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28114FEZ-T7
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ISL28114FEZ-T7
Operational Amplifiers - Op Amps ISL28114FEZ-T7
Operational Amplifiers - Op Amps ISL28114FEZ SINGLE GEN PURPSE MIPR RRIO

Operational Amplifiers - Op Amps ISL28114FEZ SINGLE GEN PURPSE MIPR RRIO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28114FEZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28114FEZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers ISL28114FEZ-T7
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28114FEZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28114FEZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28114FEZ-T7
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28114FEZ-T7 ISL28114FEZ-T7-ND 687-ISL28114FEZ-T7 ISL28114FEZ-T7 ISL28114FEZ-T7 ISL28114FEZ-T7 ISL28114FEZ-T7
Product Name Single General Purpose Micropower, RRIO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 1.8 to 5.5 volts 3 volts 1.8 volts
Source Current (IS) 0.3900 milliamps 0.3000 milliamps 0.3000 milliamps 0.3000 milliamps
VOS 4 millivolts 0.5000 millivolts
IBIAS 3.00E-6 to 2.00E-5 µA 3.00E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484239P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP14
Number of Pins 14
View Details
 - CLC5665IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details