The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating supply voltage range is from 4.5V to 19V maximum and the ISL24021 can be configured for single or dual supply operation. The ISL24021 has the ability to quickly source and sink large peak currents up to ±1A and to drive large continuous currents of ±300mA.brbr The ISL24021 features fast slewing and settling times. Also, the device provides common mode input capability beyond the supply rails, and rail-to-rail output capability. This enables the amplifier to offer maximum dynamic range at any supply voltage. These features make the ISL24021 an ideal solution as a VCOM driver in TFT-LCD panel applications. Other applications may include battery power and portable devices, and especially where low power consumption is important.brbr The ISL24021 is available in a 8 Ld 3mmx3mm TDFN package featuring a standard operational amplifier pinout with a lead pitch of 0.65mm. The device utilizes a thermally enhanced package and has a built-in thermal protection circuit. It is specified for operation over an ambient temperature range of -40°C to +85°C.
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN Product overview: ISL24021IRT065Z-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL24021IRT065Z-
Win Source Part Number: 1065859-ISL24021IRT0
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 6,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 27 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 19V/µs
Current - Input Bias: 2 nA
Voltage - Input Offset: 1.4 mV
Current - Supply: 2.2mA
Current - Output / Channel: 300 mA
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL24021
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 19 V
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
Operational Amplifiers - Op Amps ISL24021IRTZ 1AMP OU TPUT CUR SNGL RRIO
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL24021IRT065Z-T13 | 687-ISL24021IRT065Z-T13 | 1065859-ISL24021IRT065Z-T13 | ISL24021IRT065Z-T13-ND | ISL24021IRT065Z-T13 | ISL24021IRT065Z-T13 | ISL24021IRT065Z-T13 | ISL24021IRT065Z-T13 | ISL24021IRT065Z-T13 |
| Product Name | 1A Rail-to-Rail Input-Output Operational Amplifier | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 4.5 to 19 volts | 5 volts | 19 volts | 4.5 volts | |||||
| Source Current (IS) | 2.1 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | ||||
| Slew Rate | 18 V/µs | 19 V/µs | 19 V/µs | 19 V/µs | 1.90E-5 V/µs | 19 V/µs | 19 V/µs | ||
| Bandwidth | 25 MHz | 27 MHz | 27 MHz | 27 MHz | 27 MHz |