The ISL28006 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28006 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28006 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28006 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28006 is available in fixed (100V/V, 50V/V, 20V/V and Adjustable) gains in the space saving 5 Ld SOT-23 package and the 6 Ld SOT-23 package for the adjustable gain part. The parts operate over the extended temperature range from -40°C to +125°C.
Manufacturer: Intersil
Win Source Part Number: 1048234-ISL28006FH50
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 160kHz
Amplifier Type: Current Sense
Slew Rate: 0.67 V/μs
Current - Input Bias: 4.7μA
Voltage - Input Offset: 1.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 28 V
Operating Supply Current: 50μA
Channel Output Current: 8.7mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: ISL28006FH50Z-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28006FH50Z-T7
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
CURRENT SENSE AMPLIFIER, 160kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:6µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:160kHz RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 160kHz, 5-SOT-23, FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:6µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; CMRR:115dBRoHS Compliant: Yes
Current Sense Amplifier 1 Circuit SOT-23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifiers ISL28006FH50Z MICRO PWR CUR SENSE AMP W/
IC CURR SENSE 1 CIRCUIT SOT23-5
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28006FH50Z-T7 | 1048234-ISL28006FH50Z-T7 | 687-ISL28006FH50Z-T7 | ISL28006FH50Z-T7DKR-ND | ISL28006FH50Z-T7 | 65T7079 | 64R9739 | ISL28006FH50Z-T7 | ISL28006FH50Z-T7 | ISL28006FH50Z-T7 | ISL28006FH50Z-T7 |
| Product Name | Micropower, Rail to Rail Input Current Sense Amplifier with Voltage Output | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28006FH50Z-T7 | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 160Khz, 5-Sot-23; No. Of Amplifiers Renesas | Current Sense Amplifier, 160Khz, 5-Sot-23, Full Reel; No. Of Amplifiers Renesas | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | Current Sense Amplifier | ||||||||
| Supply Voltage (VS) | 2.7 to 28 volts | 3 volts | 28 volts | 2.7 volts | |||||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||||||
| VOS | 1.2 millivolts | 1.2 millivolts | 1.2 millivolts | ||||||||
| IBIAS | 4.7 µA | 4.7 µA | 4.7 µA |