The ISL24021 is a high output current, high voltage, rail-to-rail voltage feedback amplifier. The ISL24021 is capable of ±1A peak output short circuit current. The amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The operating supply voltage range is from 4.5V to 19V maximum and the ISL24021 can be configured for single or dual supply operation. The ISL24021 has the ability to quickly source and sink large peak currents up to ±1A and to drive large continuous currents of ±300mA.brbr The ISL24021 features fast slewing and settling times. Also, the device provides common mode input capability beyond the supply rails, and rail-to-rail output capability. This enables the amplifier to offer maximum dynamic range at any supply voltage. These features make the ISL24021 an ideal solution as a VCOM driver in TFT-LCD panel applications. Other applications may include battery power and portable devices, and especially where low power consumption is important.brbr The ISL24021 is available in a 8 Ld 3mmx3mm TDFN package featuring a standard operational amplifier pinout with a lead pitch of 0.65mm. The device utilizes a thermally enhanced package and has a built-in thermal protection circuit. It is specified for operation over an ambient temperature range of -40°C to +85°C.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
Operational Amplifiers - Op Amps ISL24021IRTZ 1AMP OU TPUT CUR SNGL RRIO
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
OPAMP, 25MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:25MHz; Slew Rate:18V/µs; Supply Voltage Range:4.5V to 19V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Renesas Electronics Corporation | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ISL24021IRT065Z-T7A | ISL24021IRT065Z-T7ADKR-ND | ISL24021IRT065Z-T7A | ISL24021IRT065Z-T7A | ISL24021IRT065Z-T7A | ISL24021IRT065Z-T7A | ISL24021IRT065Z-T7A | 84AC6865 |
| Product Name | 1A Rail-to-Rail Input-Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 25Mhz, -40 To 85Deg C; No. Of Amplifiers Renesas |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 4.5 to 19 volts | 4.5 volts | 4.5 volts | |||||
| Source Current (IS) | 2.1 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | ||||
| Slew Rate | 18 V/µs | 19 V/µs | 19 V/µs | 1.90E-5 V/µs | 19 V/µs | |||
| Bandwidth | 25 MHz | 27 MHz | 27 MHz |