Renesas Electronics Corporation Precision Single Low Noise Operational Amplifier ISL28107FUZ-T13

Description
The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls. The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
Request a Quote Datasheet
Description
The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls. The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Single Low Noise Operational Amplifier - ISL28107FUZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Single Low Noise Operational Amplifier
ISL28107FUZ-T13
Precision Single Low Noise Operational Amplifier ISL28107FUZ-T13
The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls. The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.

The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls.
The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28107FUZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28107FUZ-T13-ND
Instrumentation, Op Amps, Buffer Amps ISL28107FUZ-T13-ND
General Purpose Amplifier 1 Circuit 8-MSOP

General Purpose Amplifier 1 Circuit 8-MSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28107FUZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28107FUZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28107FUZ-T13
IC OPAMP GP 1 CIRCUIT 8MSOP

IC OPAMP GP 1 CIRCUIT 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28107FUZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28107FUZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers ISL28107FUZ-T13
IC OPAMP GP 1 CIRCUIT 8MSOP

IC OPAMP GP 1 CIRCUIT 8MSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28107FUZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28107FUZ-T13
Instrumentation, OP Amps, Buffer Amps ISL28107FUZ-T13
General Purpose Amplifier 1 Circuit 8-MSOP

General Purpose Amplifier 1 Circuit 8-MSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28107FUZ-T13 ISL28107FUZ-T13-ND ISL28107FUZ-T13 ISL28107FUZ-T13 ISL28107FUZ-T13
Product Name Precision Single Low Noise Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Supply Voltage (VS) 4.5 to 40 volts 4.5 volts
Source Current (IS) 0.2100 milliamps 0.2100 milliamps 0.2100 milliamps 0.2100 milliamps
VOS 0.0170 millivolts 0.0050 millivolts
IBIAS 6.00E-5 to 3.00E-4 µA 1.50E-5 µA
Unlock Full Specs
to access all available technical data