The ISL28114, ISL28214, and ISL28414 are single, dual, and quad channel general purpose micropower, rail-to-rail input and output operational amplifiers with supply voltage range of 1.8V to 5.5V. Key features are a low supply current of 390µA maximum per channel at room temperature, a low bias current, and a wide input voltage range, which enables the ISL28x14 devices to be excellent general purpose op amps for a wide range of applications.
The ISL28114 is available in the SC70-5 and SOT23-5 packages, the ISL28214 is in the MSOP8, SO8, and SOT23-8 packages, and the ISL28414 is in the TSSOP14 and SOIC14 packages. All devices operate across the extended temperature range of -40°C to +125°C.
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: ISL28114FEZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28114FEZ-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 921831-ISL28114FEZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28114
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28114FEZ-T7ADKR, ISL28114FEZ-T7A-ND, ISL28114FEZ-T7ACT, -ISL28114FEZ-T7ACT-N
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps ISL28114FEZ SINGLE GEN PURPSE MIPR RRIO
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28114FEZ-T7A | 687-ISL28114FEZ-T7A | 921831-ISL28114FEZ-T7A | 20-ISL28114FEZ-T7ADKR-ND | ISL28114FEZ-T7A | ISL28114FEZ-T7A | ISL28114FEZ-T7A | ISL28114FEZ-T7A |
| Product Name | Single General Purpose Micropower, RRIO Operational Amplifiers | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28114FEZ-T7A | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 3 volts | 1.8 volts | |||||
| Source Current (IS) | 0.3900 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | ||||
| VOS | 4 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 3.00E-6 to 2.00E-5 µA | 3.00E-6 µA |