The ISL24021IRT065Z is a rail-to-rail voltage feedback operational amplifier designed for high output current applications. It supports a supply voltage range of 4.5V to 19V and is capable of delivering a peak output short circuit current of ±1A, with a continuous output current of ±300mA. The amplifier is unity gain stable and features fast slew rates of 18V/µs and a -3dB bandwidth of 25MHz, making it suitable for dynamic applications. This device can operate in both single and dual supply configurations and offers common mode input capability beyond the supply rails, maximizing dynamic range. It is particularly well-suited for use as a VCOM driver in TFT-LCD panel applications, as well as in battery-powered and portable devices where low power consumption is critical. The ISL24021IRT065Z is housed in an 8-lead TDFN package, which is thermally enhanced and includes built-in thermal protection. It operates over an ambient temperature range of -40°C to +85°C and is RoHS compliant.
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN Product overview: ISL24021IRT065Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL24021IRT065Z can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
IC VOLTAGE FEEDBACK 1 CIRC 8TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISL24021IRT065Z | ISL24021IRT065Z-ND | ISL24021IRT065Z | ISL24021IRT065Z | ISL24021IRT065Z | ISL24021IRT065Z |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 19 V/µs | 19 V/µs | 19 V/µs | 19 V/µs | 1.90E-5 V/µs | |
| Bandwidth | 27 MHz | 27 MHz | 27 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | 8-WDFN Exposed Pad | Surface Mount | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |