The ISL28110, ISL28210, are single and dual JFET amplifiers featuring low noise, high slew rate, low input bias current and offset voltage, making them the ideal choice for high impedance applications where precision and low noise are important. The combination of precision, low noise, and high speed combined with a small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision medical and analytical instrumentation, sensor conditioning, precision power supply controls, industrial controls and photodiode amplifiers.
The ISL28110 single amplifier and the ISL28210 dual amplifiers are available in the 8 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP JFET 12.5MHZ RRO 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers ISL28110FBZ SINGLE PRECISION LW NOISE
| Renesas Electronics Corporation | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28110FBZ-T13 | 20-ISL28110FBZ-T13TR-ND | 391-ISL28110FBZ-T13 | ISL28110FBZ-T13 | ISL28110FBZ-T13 | ISL28110FBZ-T13 | ISL28110FBZ-T13 |
| Product Name | Precision Low Noise JFET Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | IC OPAMP JFET 12.5MHZ RRO 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Features | Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 9 to 40 volts | 9 volts | |||||
| Source Current (IS) | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | 2.55 milliamps | |||
| VOS | 0.3000 millivolts | 0.3000 millivolts | |||||
| IBIAS | 3.00E-7 to 2.00E-6 µA | 2.00E-6 µA |