The ISL28006 is a micropower, uni-directional high-side and low-side current sense amplifier featuring a proprietary rail-to-rail input current sensing amplifier. The ISL28006 is ideal for high-side current sense applications where the sense voltage is usually much higher than the amplifier supply voltage. The device can be used to sense voltages as high as 28V when operating from a supply voltage as low as 2.7V. The micropower ISL28006 consumes only 50µA of supply current when operating from a 2.7V to 28V supply.
The ISL28006 features a common-mode input voltage range from 0V to 28V. The proprietary architecture extends the input voltage sensing range down to 0V, making it an excellent choice for low-side ground sensing applications. The benefit of this architecture is that a high degree of total output accuracy is maintained over the entire 0V to 28V common mode input voltage range.
The ISL28006 is available in fixed (100V/V, 50V/V, 20V/V and Adjustable) gains in the space saving 5 Ld SOT-23 package and the 6 Ld SOT-23 package for the adjustable gain part. The parts operate over the extended temperature range from -40°C to +125°C.
IC CURR SENSE 1 CIRCUIT SOT23-5 Product overview: ISL28006FH100Z-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28006FH100Z-T
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifiers ISL28006FH100Z MICRO PWR CUR SENSE AMP
IC CURR SENSE 1 CIRCUIT SOT23-5
IC CURR SENSE 1 CIRCUIT SOT23-5
Current Sense Amplifier 1 Circuit SOT-23-5
CURRENT SENSE AMPLIFIER, 110kHz, 5-SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:7µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:110kHz RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ISL28006FH100Z-T7A | 687-ISL28006FH100Z-T7A | ISL28006FH100Z-T7ATR-ND | ISL28006FH100Z-T7A | ISL28006FH100Z-T7A | ISL28006FH100Z-T7A | ISL28006FH100Z-T7A | 86R8781 |
| Product Name | Micropower, Rail to Rail Input Current Sense Amplifier with Voltage Output | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier, 110Khz, 5-Sot-23; No. Of Amplifiers Renesas |
| Device Type | Current Sense Amplifier | Current Sense Amplifier | ||||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 volts | 2.7 volts | ||||||
| Slew Rate | 0.7600 V/µs | 0.7600 V/µs | 7.60E-7 V/µs | 0.7600 V/µs | ||||
| Bandwidth | 0.1100 MHz | 0.1100 MHz | 0.1100 MHz |