The ISL24020 is a low power, high voltage rail-to-rail inputoutput amplifier. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the ISL24020 has a bandwidth of 60MHz (-3dB). It also provides common mode input ability beyond the supply rails, as well as rail-to-rail output capability. This enables the amplifier to offer maximum dynamic range at any supply voltage.brbr The ISL24020 also features fast slewing and settling times, as well as a high output drive capability of 65mA (sink and source). These features make the ISL24020 ideal for high speed filtering and signal conditioning application. Other applications include battery power, portable devices, and anywhere low power consumption is important.brbr The ISL24020 is available in 5 Ld TSOT package. It features a standard operational amplifier pinout and operats over a temperature range of -40°C to +85°C.
IC OPAMP GP 1 CIRCUIT TSOT23-5 Product overview: ISL24020IHTZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL24020IHTZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
Operational Amplifiers - Op Amps ISL24020IHTZ LW COST 60MHZ R2R INPUT-OU
IC OPAMP GP 1 CIRCUIT TSOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
IC OPAMP GP 1 CIRCUIT TSOT23-5
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL24020IHTZ-T7 | 687-ISL24020IHTZ-T7 | ISL24020IHTZ-T7-ND | ISL24020IHTZ-T7 | ISL24020IHTZ-T7 | ISL24020IHTZ-T7 | ISL24020IHTZ-T7 |
| Product Name | Low Cost, 60MHz Rail-to-Rail Input-Output Op-Amp | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||
| Supply Voltage (VS) | 4.5 to 16.5 volts | ||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| Slew Rate | 75 V/µs | 75 V/µs | 75 V/µs | 7.50E-5 V/µs | 75 V/µs | ||
| Bandwidth | 60 MHz | 32 MHz | 60 MHz | 60 MHz |