General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 777300-ISL28117FBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 80pA
Voltage - Input Offset: 4μV
Family Name: ISL28117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 440μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 43mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): THS4601IDDARG3; THS4601CDDA; THS4601CDDAG3; THS4601IDDA;
Introduction Date: September 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28117FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28117FBZ-T7A can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28117FBZ SNG PREC MICROPWR OPERTNL
General Purpose Amplifier 1 Circuit 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28117FBZ-T7ATR-ND | 777300-ISL28117FBZ-T7A | 687-ISL28117FBZ-T7A | ISL28117FBZ-T7A | ISL28117FBZ-T7A | ISL28117FBZ-T7A | ISL28117FBZ-T7A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28117FBZ-T7A | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4400 milliamps | 0.4400 milliamps | 0.4400 milliamps | 0.4400 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| VOS | 0.0040 millivolts | 0.0040 millivolts |