Texas Instruments Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 1.3W Audio Power Amplifier 8-WSON | |
| 1.3W Audio Power Amplifier 9-DSBGA -40 to 85 | |
| 175 MHz Tiny Low Power Voltage Feedback Amplifier 5-SOT-23 -40 to 85 | |
| 175 MHz Tiny Low Power Voltage Feedback Amplifier 8-SOIC -40 to 85 | |
| 180 ns 3V Comparator 8-SOIC -40 to 85 | |
| 2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 10-MSOP-PowerPAD | |
| 2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 10-WSON | |
| 2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 8-VSSOP | |
| 2 Watt Audio Power Amplifier with Selectable Shutdown Logic Level 9-DSBGA | |
| 3.1W Stereo-SE Audio Power Amplifier with DC Volume Control 9-DDPAK/TO-263 -40 to 85 | |
| 3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85 | |
| 3W Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85 | |
| 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 5-SOT-23 -40 to 85 | |
| 4 MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in TinyPak Package 8-SOIC -40 to 85 | |
| 420mW Stereo Cell Phone Audio Amplifier 14-WSON -40 to 85 | |
| 7.5W Mono-BTL or 3.1W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85 | |
| CMOS Dual Micropower Operational Amplifier 8-CDIP | |
| CMOS Dual Micropower Operational Amplifier 8-PDIP -40 to 85 | |
| CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| CMOS Dual Operational Amplifier 8-PDIP -40 to 85 | |
| CMOS Dual Operational Amplifier 8-SOIC -40 to 85 | |
| CMOS Quad Micropower Operational Amplifier 14-PDIP -40 to 85 | |
| CMOS Quad Micropower Operational Amplifier 14-SOIC -40 to 85 | |
| CMOS Quad Operational Amplifier 14-SOIC -40 to 85 | |
| CMOS Single Micropower Operational Amplifier 8-PDIP -40 to 85 | |
| CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers 14-SOIC 0 to 70 | |
| Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers 8-SOIC 0 to 70 | |
| Dual Audio Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Audio Operational Amplifier 8-VSSOP -40 to 85 | |
| Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-SOIC -40 to 125 | |
| Dual Ch, Rail-to-Rail I/O, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-VSSOP -40 to 125 | |
| Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 16-CFP -55 to 125 | |
| Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125 | |
| Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-PDIP -40 to 85 | |
| Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-SOIC -40 to 85 | |
| Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85 | |
| Dual High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85 | |
| Dual High-Speed Audio Operational Amplifier 8-PDIP -40 to 85 | |
| Dual High-Speed Audio Operational Amplifier 8-SOIC -40 to 85 | |
| Dual High-Speed Audio Operational Amplifier 8-VSSOP -40 to 85 | |
| Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-PDIP -40 to 85 | |
| Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85 | |
| Dual Operational Amplifier 10-TO-100 -55 to 125 | |
| Dual Operational Amplifier 14-CDIP -55 to 125 | |
| Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-SOIC -40 to 125 | |
| Dual Rail-to-Rail Input/Output, 30V, Wide Voltage Range, High Output Operational Amplifier 8-VSSOP -40 to 125 | |
| High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-PDIP -40 to 85 | |
| High Speed Low Power Low Distortion Voltage Feedback Amplifier 8-SOIC -40 to 85 | |
| High Speed, High Output Current, Dual Operational Amplifier 16-SOIC -40 to 85 | |
| High Speed, High Output Current, Dual Operational Amplifier 8-SO PowerPAD -40 to 85 | |
| High Voltage 3 Watt Audio Power Amplifier 9-DSBGA | |
| Low Noise Quad Operational Amplifier 14-SOIC -40 to 85 | |
| Low Noise, RRO Operational Amplifier with CMOS Input and 24V Operation 5-SOT-23 -40 to 125 | |
| Low Power 2.7V Single Supply CMOS Operational Amplifier 14-SOIC -40 to 85 | |
| Low Power 2.7V Single Supply CMOS Operational Amplifier 14-TSSOP -40 to 85 | |
| Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-DSBGA -40 to 85 | |
| Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85 | |
| Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-VSSOP -40 to 85 | |
| Low Power CMOS Dual Operational Amplifier 8-SOIC -40 to 85 | |
| Low Power CMOS Quad Operational Amplifier 14-SOIC -40 to 85 | |
| Operational Amplifier 8-CDIP -55 to 125 | |
| Operational Amplifier 8-PDIP 0 to 70 | |
| Operational Amplifier 8-TO-99 -55 to 125 | |
| Operational Amplifier 8-TO-99 0 to 70 | |
| Power Operational Amplifier 5-TO-220 0 to 70 | |
| Power Operational Amplifier 5-TO-220 | |
| Precision CMOS Dual Micropower Operational Amplifier 8-PDIP -40 to 85 | |
| Precision CMOS Dual Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| Precision CMOS Single Micropower Operational Amplifier 8-SOIC -40 to 85 | |
| Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85 | |
| Quad 16 Volt, RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85 | |
| Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85 | |
| Quad High Speed/Low Power 17 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85 | |
| Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-PDIP -40 to 85 | |
| Quad Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 14-SOIC -40 to 85 | |
| Rail-to-Rail Input/Output, 15V, 4.6 MHz GBW, Operational Amplifier in SOT-23 Package 5-SOT-23 -40 to 125 | |
| RRIO, High Output Current & Unlimited Cap Load Op Amp in Miniature Package 8-VSSOP -40 to 85 | |
| RRIO, High Output Current & Unlimited Cap Load Op Amp in MSOP 8-VSSOP -40 to 85 | |
| RRIO, High Output Current & Unlimited Cap Load Op Amp in SOT23-5 5-SOT-23 -40 to 85 | |
| Single Ch, RRIO, High Output Current & Unlimited Cap Load +/-15V Op Amp 5-SOT-23 -40 to 125 | |
| Single Ch, RRIO, High Output Current & Unlimited Cap Load +/-15V Op Amp 8-SOIC -40 to 125 | |
| TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-SOIC -40 to 85 | |
| TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85 | |
| Ultra-Low Input Current Amplifier 8-PDIP -40 to 85 | |
| Very High Speed, High Output Current, Voltage Feedback Amplifier 10-CFP -55 to 125 | |
| Very High Speed, High Output Current, Voltage Feedback Amplifier 8-CDIP -55 to 125 | |
| Very High Speed, High Output Current, Voltage Feedback Amplifier 8-PDIP -40 to 85 | |
| Very High Speed, High Output Current, Voltage Feedback Amplifier 8-SOIC -40 to 85 | |
| Wide Voltage Range 1.8 Watt Audio Power Amplifier 10-WSON | |
| Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection 10-WSON -40 to 85 |
| << Prev | Next >> |