Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 122121-LMC6035IMMX/N
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 15.5 V, ±1 V to 7.75 V
Operating Supply Current: 650μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.4MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Dual CMOS Op Amp, 1.4MHz GBW, 650uA, 2V-15.5V, VSSOP Product overview: LMC6035IMMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 650uA, 2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 650uA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMMX/NOPB
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6035IMMX/NOPB | 122121-LMC6035IMMX/NOPB | 687-LMC6035IMMX/NOPB | 296-35460-6-ND | LMC6035IMMX/NOPB | LMC6035IMMX/NOPB | LMC6035IMMX/NOPB | LMC6035IMMX/NOPB |
| Product Name | LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMMX/NOPB | Dual 1.4MHz 650uA 2V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 15.5 volts | 2 to 15.5 volts | 2 to 15.5 volts | 2 volts | 2 volts | |||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 800 microamps | |||||||
| CMRR | 63 dB |