CMOS Single Micropower Operational Amplifier 8-PDIP -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps MicroPwr CMOS Op Amp
LMC6041 CMOS Single Micropower Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 779417-LMC6041IN/NOP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.002pA
Voltage - Input Offset: 1mV
Family Name: LMC6041
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 40mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 75kHz
Dual Supply Voltage (±): 4.5 V ~ 15.5 V, ±2.25 V ~ 7.75 V
Alternative Parts (Cross-Reference): LT6000IDCB#TRM; LT6000IDCB#TRPBF; LT6000IDCB#PBF; LT6000IDCB#TRMPBF;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Low power op amp,LMC6041IN DIP8 - Amplifiers & Comparators - Operational Amplifiers
Low power op amp,LMC6041IN DIP8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Low power op amp,LMC6041IN DIP8 - Amplifiers & Comparators - Operational Amplifiers
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC, OP AMP, SINGLE, 75KHZ; No. of Amplifiers:1 Amplifier; Bandwidth:75kHz; Slew Rate:0.02V/µs; Supply Voltage Range:4.5V to 15.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LMC6041IN/NOPB | LMC6041IN/NOPB | LMC6041IN/NOPB | LMC6041IN/NOPB | 779417-LMC6041IN/NOPB | 5344030 | LMC6041IN/NOPB | LMC6041IN/NOPB | LMC6041IN/NOPB-ND | 34AH0909 |
Product Name | LMC6041 CMOS Single Micropower Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6041IN/NOPB | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single, 75Khz; No. Of Amplifiers Texas Instruments | ||
Standards and Certifications | RoHS | RoHS | ||||||||
Output Current (Iout) | 0.0210 amps | |||||||||
Supply Voltage (VS) | 4.5 to 15.5 volts | 5 to 15 volts | 4.5 to 15.5 volts | 4.5 to 15.5 volts | ||||||
GBW | 0.0750 MHz | 0.0750 MHz | 0.0750 MHz | 0.0750 MHz | 0.0750 MHz | |||||
Slew Rate | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 0.0200 V/µs | 2.00E-8 V/µs | 0.0200 V/µs | 0.0200 V/µs |