Texas Instruments LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers LMC6035IMM/NOPB

Description
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers - LMC6035IMM/NOPB - Texas Instruments
Dallas, TX, United States
LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers
LMC6035IMM/NOPB
LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers LMC6035IMM/NOPB
Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-VSSOP -40 to 85

Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6035IMM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6035IMM/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMC6035IMM/NOPBDKR-ND
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6035IMM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6035IMM/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMC6035IMM/NOPBTR-ND
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMC6035IMM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMC6035IMM/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMC6035IMM/NOPBCT-ND
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB - 1201131-LMC6035IMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB
1201131-LMC6035IMM/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB 1201131-LMC6035IMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1201131-LMC6035IMM/N OPB Packaging: Reel Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 650μA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 1.4MHz Current - Input Bias: 0.02pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: LMC6035 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 15.5V, ±1V ~ 7.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1201131-LMC6035IMM/NOPB
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 650μA
Amplifier Type: General Purpose
Slew Rate: 1.5V/μs
Gain Bandwidth Product: 1.4MHz
Current - Input Bias: 0.02pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LMC6035
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 15.5V, ±1V ~ 7.75V

Buy Now
Dual 1.4MHz 2V 15.5V Operational Amplifier IC - 687-LMC6035IMM/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.4MHz 2V 15.5V Operational Amplifier IC
687-LMC6035IMM/NOPB
Dual 1.4MHz 2V 15.5V Operational Amplifier IC 687-LMC6035IMM/NOPB
Dual Op Amp, 1.4MHz BW, CMOS, 2V-15.5V, 650uA, VSSOP Product overview: LMC6035IMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 2V, 15.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 2V, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMM/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.4MHz BW, CMOS, 2V-15.5V, 650uA, VSSOP Product overview: LMC6035IMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4MHz, 2V, 15.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.4MHz, 2V, 15.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6035IMM/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6035IMM/NOPB
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMC6035IMM/NOPB
Operational Amplifiers - Op Amps LMC6035IMM/NOPB
Operational Amplifiers - Op Amps Lo Pwr 2.7V SGL Supply CMOS Op Amp

Operational Amplifiers - Op Amps Lo Pwr 2.7V SGL Supply CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6035IMM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6035IMM/NOPB
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Op Amp, 1.4Mhz, 1.5V/us, Vssop-8; No. Of Amplifiers Texas Instruments - 28AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.4Mhz, 1.5V/us, Vssop-8; No. Of Amplifiers Texas Instruments
28AH2779
Op Amp, 1.4Mhz, 1.5V/us, Vssop-8; No. Of Amplifiers Texas Instruments 28AH2779
OP AMP, 1.4MHZ, 1.5V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2V to 15.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 1.4MHZ, 1.5V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.5V/µs; Supply Voltage Range:2V to 15.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6035IMM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6035IMM/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6035IMM/NOPB
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6035IMM/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6035IMM/NOPB
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMC6035IMM/NOPB LMC6035IMM/NOPBDKR-ND 1201131-LMC6035IMM/NOPB 687-LMC6035IMM/NOPB LMC6035IMM/NOPB LMC6035IMM/NOPB LMC6035IMM/NOPB 28AH2779 LMC6035IMM/NOPB LMC6035IMM/NOPB
Product Name LMC6035 Low Power 2.7V Single Supply CMOS Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6035IMM/NOPB Dual 1.4MHz 2V 15.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 1.4Mhz, 1.5V/us, Vssop-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 15.5 volts 2 to 15.5 volts 2 to 15.5 volts 2 volts 2 to 15.5 volts 2 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 800 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers