Texas Instruments LM741QML Operational Amplifier LM741J/883

Description
Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM741QML Operational Amplifier - LM741J/883 - Texas Instruments
Dallas, TX, United States
LM741QML Operational Amplifier
LM741J/883
LM741QML Operational Amplifier LM741J/883
Operational Amplifier 8-CDIP -55 to 125

Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
22V 0.5V Operational Amplifier IC - 687-LM741J/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.5V Operational Amplifier IC
687-LM741J/883
22V 0.5V Operational Amplifier IC 687-LM741J/883
Op Amp, 1-Ch, 22V, 70dB CMRR, 0.5V/µs SR, CDIP Product overview: LM741J/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741J/883 can be used for catalog matching and distributor lookup.

Op Amp, 1-Ch, 22V, 70dB CMRR, 0.5V/µs SR, CDIP Product overview: LM741J/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 0.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22V, 0.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM741J/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 299331-LM741J/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
299331-LM741J/883
Integrated Circuits(ICs) 299331-LM741J/883
Manufacturer: Texas Instruments Win Source Part Number: 299331-LM741J/883 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 299331-LM741J/883
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LM741J/883 687-LM741J/883 299331-LM741J/883
Product Name LM741QML Operational Amplifier 22V 0.5V Operational Amplifier IC Integrated Circuits(ICs)
Slew Rate 0.5000 V/µs
Unlock Full Specs
to access all available technical data