General Purpose Amplifier 2 Circuit Wafer
IC OPAMP GP 2 CIRCUIT WAFER
IC OPAMP GP 2 CIRCUIT WAFER
General Purpose Amplifier 2 Circuit Wafer
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM747MWC-ND | LM747 MWC | LM747 MWC | LM747 MWC |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | |
| Slew Rate | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Die | Surface Mount | Die | |
| Supply Voltage (VS) | 10 volts |