Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1 Product overview: LM4960SQ/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4960SQ/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 2 Func, PQCC28
Audio Amplifier, 2 Func, PQCC28
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Amplifier IC 1-Channel (Mono) Class AB 28-WQFN (5x5)
IC AMP CLASS AB MONO 28WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4960SQ/NOPBTR-ND | 742-LM4960SQ/NOPB | LM4960SQ/NOPB | LM4960SQ/NOPB | LM4960SQ/NOPB | LM4960SQ/NOPB | LM4960SQ/NOPB |
| Product Name | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 3 to 7 volts | 3 to 7 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class AB | Class AB | |||||
| Package Type | 28-WFQFN Exposed Pad | Bulk | LCC28 | 28-WFQFN Exposed Pad |