Dual Operational Amplifier, Dual Comparator and Adjustable Reference 16-SOIC -40 to 85 Product overview: LM613IWM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM613IWM/NOPB can be used for catalog matching and distributor lookup.
Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
Win Source Part Number: 1006116-LM613IWM/NOP
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Series: Super-Block™
Type: Amplifier, Comparator, Reference
Package: Tube
Applications: Power Supply Monitor
Standard Package: 45
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: LM613IWMNOPB,2156-LM
Base Product Number: LM613
Product Status: Obsolete
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
Amplifier, Comparator, Reference IC Power Supply Monitor 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 771-LM613IWM/NOPB | LM613IWM/NOPB-ND | 1006116-LM613IWM/NOPB | LM613IWM/NOPB | LM613IWM/NOPB | LM613IWM/NOPB |
| Product Name | Dual SOIC Operational Amplifier IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers |
| Standards | RoHS | |||||
| Supply Voltage (VS) | 36 volts | |||||
| Slew Rate | 0.5000 V/µs | |||||
| Bandwidth | 0.8000 MHz |