0.042W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO10, GREEN, WSON-10 Product overview: LM4980SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.042W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.042W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4980SD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SON (3x3)
AUDIO AMPLIFIER, 0.042W, 2 CHANN
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-SON (3x3)
IC AMP CLASS AB STER 42MW 10WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-LM4980SD/NOPB | LM4980SD/NOPBTR-ND | LM4980SD/NOPB | LM4980SD/NOPB | LM4980SD/NOPB |
| Product Name | Dual 0.042W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.5 to 3.3 volts | 3.3 to 1.5 volts | 1.5 to 3.3 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Features | Thermal Shutdown Protection |