Low Power 2.7V Single Supply CMOS Operational Amplifiers 8-SOIC -40 to 85
2-Ch CMOS Op Amp, 1.4MHz GBW, 650uA, 2V-15.5V, SOIC Product overview: LMC6035IMQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 650uA, 2V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 650uA, 2V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6035IMQ1 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Lo Pwr 2.7V SGL Supply CMOS Op Amp
CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC6035IMQ1 | 687-LMC6035IMQ1 | LMC6035IMQ1 | LMC6035IMQ1-ND | LMC6035IMQ1 | LMC6035IMQ1 | LMC6035IMQ1 | LMC6035IMQ1 |
| Product Name | LMC6035-Q1 Low Power 2.7V Single Supply CMOS Operational Amplifiers | 1.4MHz 650uA 2V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 15.5 volts | 2 to 15.5 volts | ||||||
| Quiescent Current (IQ) | 800 microamps | |||||||
| GBW | 1.4 MHz | 1.4 MHz | ||||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs |