The LM6152 is a dual operational amplifier with a 75 MHz gain-bandwidth product and rail-to-rail input and output swing, designed for high-speed, low-power applications. It operates from a 2.7 V to 24 V supply, consuming 1.4 mA per amplifier. The device features a small-signal slew rate of 5 V/µs and a large-signal slew rate of 45 V/µs, with a 1.1 µs settling time for a 2 V step. It is packaged in an 8-pin SOIC with a body size of 4.902 mm × 3.912 mm and is rated for an operating temperature range of 0 °C to 70 °C.
Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDSO8
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIPolar, PDSO8
Dual 75MHz Op Amp, Rail-to-Rail, SOIC, 2.7-24V Product overview: LM6152ACM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 75MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6152ACM/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 75Mhz Lp RRIO Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP AMP, DUAL, 75MHZ, 8SOIC, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:75MHz; Slew Rate:30V/µs; Supply Voltage Range:2.7V to 24V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM6152ACM/NOPB | LM6152ACM/NOPB | 2525475P | 687-LM6152ACM/NOPB | LM6152ACM/NOPB-ND | LM6152ACM/NOPB | LM6152ACM/NOPB | LM6152ACM/NOPB | LM6152ACM/NOPB | 28AH3587 |
| Product Name | LM6152 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | Op Amps | Dual 75MHz 24V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual, 75Mhz, 8Soic, Powerwise; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 24 volts | 2.7 to 24 volts | 2.7 volts | 2.7 to 24 volts | ||||||
| VOS | 2 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| GBW | 75 MHz | 80 MHz |