Texas Instruments LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6132BIMX

Description
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM6132BIMX is a dual low-power operational amplifier designed for applications requiring high speed and low voltage operation. It features a gain-bandwidth product of 10 MHz and a slew rate of 12 V/Oºs, making it suitable for high-speed signal processing. The device operates with a supply voltage range from 2.7 V to over 24 V and consumes only 360 OºA per amplifier, which is beneficial for battery-operated devices. Its rail-to-rail input and output capabilities allow for maximum dynamic range, with input common-mode voltage range extending from -0.25 V to 5.25 V. The LM6132BIMX is also characterized by a common-mode rejection ratio (CMRR) of 100 dB and a power supply rejection ratio (PSRR) of 82 dB, ensuring stable performance in varying supply conditions. This amplifier is suitable for a wide range of applications, including instrumentation, portable scanners, and wireless communications.

Datasheet Summary
Powered by GS/AI

The LM6132BIMX is a dual low-power operational amplifier designed for applications requiring high speed and low voltage operation. It features a gain-bandwidth product of 10 MHz and a slew rate of 12 V/Oºs, making it suitable for high-speed signal processing. The device operates with a supply voltage range from 2.7 V to over 24 V and consumes only 360 OºA per amplifier, which is beneficial for battery-operated devices. Its rail-to-rail input and output capabilities allow for maximum dynamic range, with input common-mode voltage range extending from -0.25 V to 5.25 V. The LM6132BIMX is also characterized by a common-mode rejection ratio (CMRR) of 100 dB and a power supply rejection ratio (PSRR) of 82 dB, ensuring stable performance in varying supply conditions. This amplifier is suitable for a wide range of applications, including instrumentation, portable scanners, and wireless communications.

Suppliers

Company
Product
Description
Supplier Links
LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier - LM6132BIMX - Texas Instruments
Dallas, TX, United States
LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier
LM6132BIMX
LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier LM6132BIMX
Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM6132BIMXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM6132BIMXTR-ND
Instrumentation, Op Amps, Buffer Amps LM6132BIMXTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - 090333-LM6132BIMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIMX
090333-LM6132BIMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIMX 090333-LM6132BIMX
Manufacturer: Texas Instruments Win Source Part Number: 090333-LM6132BIMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 14 V/μs Current - Input Bias: 125nA Voltage - Input Offset: 1.7mV Family Name: LM6132 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V Operating Supply Current: 390μA Channel Output Current: 4mA Gain Bandwidth Product (GBP): 11MHz Alternative Parts (Cross-Reference): ADA4084-2ARZ-R7; ADA4084-2ARZ-RL; ADA4084-2ARZ; OP727AR; Introduction Date: April 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090333-LM6132BIMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 14 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 1.7mV
Family Name: LM6132
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 24 V, ±0.9 V to 12 V
Operating Supply Current: 390μA
Channel Output Current: 4mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): ADA4084-2ARZ-R7; ADA4084-2ARZ-RL; ADA4084-2ARZ; OP727AR;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 10MHz 24V SOIC Operational Amplifier IC
687-LM6132BIMX
Dual 10MHz 24V SOIC Operational Amplifier IC 687-LM6132BIMX
Dual Op Amp, 10MHz, Rail-to-Rail, 24V, SOIC Product overview: LM6132BIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132BIMX can be used for catalog matching and distributor lookup.

Dual Op Amp, 10MHz, Rail-to-Rail, 24V, SOIC Product overview: LM6132BIMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM6132BIMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6132BIMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6132BIMX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM6132BIMX
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM6132BIMX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM6132BIMX
Instrumentation, OP Amps, Buffer Amps LM6132BIMX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM6132BIMX
Instrumentation, OP Amps, Buffer Amps LM6132BIMX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6132BIMX
Operational Amplifiers - Op Amps LM6132BIMX
Operational Amplifiers - Op Amps Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Operational Amplifiers - Op Amps Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6132BIMX
Instrumentation, OP Amps, Buffer Amps LM6132BIMX
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM6132BIMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6132BIMX
Instrumentation, OP Amps, Buffer Amps LM6132BIMX
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM6132BIMX LM6132BIMXTR-ND 090333-LM6132BIMX 687-LM6132BIMX LM6132BIMX LM6132BIMX LM6132BIMX LM6132BIMX LM6132BIMX LM6132BIMX LM6132BIMX
Product Name LM6132 Dual Low Power 10 MHz Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM6132BIMX Dual 10MHz 24V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 24 volts 1.8 to 24 volts 1.8 to 24 volts 24 volts 1.8 volts
VOS 2 millivolts 1.7 millivolts 1.7 millivolts 1.7 millivolts 1.7 millivolts
Quiescent Current (IQ) 450 microamps
CMRR 75 dB
GBW 10 MHz 11 MHz 11 MHz 11 MHz 11 MHz
Unlock Full Specs
to access all available technical data